Thin Film Resistors - SMD 1.23Kohms .1% 25ppm
1.23 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
TNPW, 1206, 1.23 kOhm, 0.1%, 25 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW12061K23BETY | TNPW12061K23BETY-ND | 65C8871 |
| Product Name | Thin Film Resistors - SMD 1.23Kohms .1% 25ppm | Chip Resistor - Surface Mount | Tnpw, 1206, 1.23 Kohm, 0.1%, 25 Ppm Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | 1206 |
| Resistance Range | 1230 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |