Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K21BETA

Description
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061K21BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K21BETA-ND
Chip Resistor - Surface Mount TNPW12061K21BETA-ND
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 1.21K OHM 1/4W 0.1% 1206 - TNPW12061K21BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/4W 0.1% 1206
TNPW12061K21BETA
RES 1.21K OHM 1/4W 0.1% 1206 TNPW12061K21BETA
RES 1.21Kohm 1/4W 0.1% 1206

RES 1.21Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 1.21 Kohm, 0.1%, 25 Ppm Vishay - 65C8866 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.21 Kohm, 0.1%, 25 Ppm Vishay
65C8866
Tnpw, 1206, 1.21 Kohm, 0.1%, 25 Ppm Vishay 65C8866
TNPW, 1206, 1.21 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.21 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K21BETA-ND TNPW12061K21BETA 65C8866
Product Name Chip Resistor - Surface Mount RES 1.21K OHM 1/4W 0.1% 1206 Tnpw, 1206, 1.21 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details