Vishay Intertechnology, Inc. RES,Metal Alloy,1.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,1206-Case TNPW12061K20FHEA

Description
RES,Metal Alloy,1.2KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,120 6-Case
Request a Quote Datasheet
Description
RES,Metal Alloy,1.2KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,120 6-Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES,Metal Alloy,1.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,1206-Case - TNPW12061K20FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,Metal Alloy,1.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,1206-Case
TNPW12061K20FHEA
RES,Metal Alloy,1.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,1206-Case TNPW12061K20FHEA
RES,Metal Alloy,1.2KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,120 6-Case

RES,Metal Alloy,1.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,1206-Case

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K20FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K20FHEA-ND
Chip Resistor - Surface Mount TNPW12061K20FHEA-ND
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K20FHEA TNPW12061K20FHEA-ND
Product Name RES,Metal Alloy,1.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,1206-Case Chip Resistor - Surface Mount
Technology / Construction MetalAlloy Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573158 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers