Vishay Intertechnology, Inc. RES 1.20K OHM 1/4W 0.1% 1206 TNPW12061K20BETA

Description
RES 1.20Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.20Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20K OHM 1/4W 0.1% 1206 - TNPW12061K20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/4W 0.1% 1206
TNPW12061K20BETA
RES 1.20K OHM 1/4W 0.1% 1206 TNPW12061K20BETA
RES 1.20Kohm 1/4W 0.1% 1206

RES 1.20Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K20BETA-ND
Chip Resistor - Surface Mount TNPW12061K20BETA-ND
1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.2 Kohm, 0.1%, 25 Ppm Vishay - 65C8862 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.2 Kohm, 0.1%, 25 Ppm Vishay
65C8862
Tnpw, 1206, 1.2 Kohm, 0.1%, 25 Ppm Vishay 65C8862
TNPW, 1206, 1.2 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K20BETA TNPW12061K20BETA-ND 65C8862
Product Name RES 1.20K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 1.2 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details