Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K15BETA

Description
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061K15BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K15BETA-ND
Chip Resistor - Surface Mount TNPW12061K15BETA-ND
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 1.15K OHM 1/4W 0.1% 1206 - TNPW12061K15BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/4W 0.1% 1206
TNPW12061K15BETA
RES 1.15K OHM 1/4W 0.1% 1206 TNPW12061K15BETA
RES 1.15Kohm 1/4W 0.1% 1206

RES 1.15Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 1.15 Kohm, 0.1%, 25 Ppm Vishay - 65C8853 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.15 Kohm, 0.1%, 25 Ppm Vishay
65C8853
Tnpw, 1206, 1.15 Kohm, 0.1%, 25 Ppm Vishay 65C8853
TNPW, 1206, 1.15 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.15 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K15BETA-ND TNPW12061K15BETA 65C8853
Product Name Chip Resistor - Surface Mount RES 1.15K OHM 1/4W 0.1% 1206 Tnpw, 1206, 1.15 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers