Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K15BEEA

Description
RES 1.15K OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 1.15K OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW12061K15BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K15BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW12061K15BEEADKR-ND
RES 1.15K OHM 0.1% 0.52W 1206

RES 1.15K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K15BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K15BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW12061K15BEEATR-ND
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K15BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K15BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW12061K15BEEACT-ND
RES 1.15K OHM 0.1% 0.52W 1206

RES 1.15K OHM 0.1% 0.52W 1206

Buy Now Datasheet
RES 1.15K OHM 1/4W 0.1% 1206 - TNPW12061K15BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/4W 0.1% 1206
TNPW12061K15BEEA
RES 1.15K OHM 1/4W 0.1% 1206 TNPW12061K15BEEA
RES 1.15Kohm 1/4W 0.1% 1206

RES 1.15Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW12061K15BEEADKR-ND TNPW12061K15BEEA
Product Name Chip Resistor - Surface Mount RES 1.15K OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers