Vishay Intertechnology, Inc. RES 1.10K OHM 1/4W 0.1% 1206 TNPW12061K10BETA

Description
RES 1.10Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.10Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1/4W 0.1% 1206 - TNPW12061K10BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/4W 0.1% 1206
TNPW12061K10BETA
RES 1.10K OHM 1/4W 0.1% 1206 TNPW12061K10BETA
RES 1.10Kohm 1/4W 0.1% 1206

RES 1.10Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K10BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K10BETA-ND
Chip Resistor - Surface Mount TNPW12061K10BETA-ND
1.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.1 Kohm, 0.1%, 25 Ppm Vishay - 65C8841 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.1 Kohm, 0.1%, 25 Ppm Vishay
65C8841
Tnpw, 1206, 1.1 Kohm, 0.1%, 25 Ppm Vishay 65C8841
TNPW, 1206, 1.1 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.1 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K10BETA TNPW12061K10BETA-ND 65C8841
Product Name RES 1.10K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 1.1 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details