Vishay Intertechnology, Inc. RES 1.10K OHM 1/4W 0.1% 1206 TNPW12061K10BEEA

Description
RES 1.10Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.10Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1/4W 0.1% 1206 - TNPW12061K10BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/4W 0.1% 1206
TNPW12061K10BEEA
RES 1.10K OHM 1/4W 0.1% 1206 TNPW12061K10BEEA
RES 1.10Kohm 1/4W 0.1% 1206

RES 1.10Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-9870-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9870-2-ND
Chip Resistor - Surface Mount 541-9870-2-ND
1.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K10BEEA 541-9870-2-ND
Product Name RES 1.10K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details