Vishay Intertechnology, Inc. RES 1.07K OHM 1/4W 0.1% 1206 TNPW12061K07BETA

Description
RES 1.07Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.07Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/4W 0.1% 1206 - TNPW12061K07BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/4W 0.1% 1206
TNPW12061K07BETA
RES 1.07K OHM 1/4W 0.1% 1206 TNPW12061K07BETA
RES 1.07Kohm 1/4W 0.1% 1206

RES 1.07Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K07BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K07BETA-ND
Chip Resistor - Surface Mount TNPW12061K07BETA-ND
1.07 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.07 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Resistor,thin Film,1.07Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay - 96B8737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,1.07Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
96B8737
Resistor,thin Film,1.07Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay 96B8737
Resistor,Thin Film,1.07KOhms,100WV ,.1+/-% Tol,-25,25ppm-TC,120 6-Case

Resistor,Thin Film,1.07KOhms,100WV,.1+/-% Tol,-25,25ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K07BETA TNPW12061K07BETA-ND 96B8737
Product Name RES 1.07K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistor,thin Film,1.07Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details