Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K05FETA

Description
1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061K05FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K05FETA-ND
Chip Resistor - Surface Mount TNPW12061K05FETA-ND
1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.05 Kohm, 1%, 25 Ppm Vishay - 65C8835 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.05 Kohm, 1%, 25 Ppm Vishay
65C8835
Tnpw, 1206, 1.05 Kohm, 1%, 25 Ppm Vishay 65C8835
TNPW, 1206, 1.05 kOhm, 1%, 25 ppm

TNPW, 1206, 1.05 kOhm, 1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K05FETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061K05FETA
Chip Resistor - Surface Mount TNPW12061K05FETA
RES 1.05K OHM 1% 1/4W 1206

RES 1.05K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061K05FETA-ND 65C8835 TNPW12061K05FETA
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 1.05 Kohm, 1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details