Vishay Intertechnology, Inc. RES 1.02K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW12061K02FHTA

Description
RES 1.02K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 1.02K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12061K02FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12061K02FHTA
RES 1.02K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW12061K02FHTA
RES 1.02K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 1.02K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K02FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K02FHTA-ND
Chip Resistor - Surface Mount TNPW12061K02FHTA-ND
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-1206 1.02K 1% T-2 Rt1 Vishay - 54M3299 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-1206 1.02K 1% T-2 Rt1 Vishay
54M3299
Tnpw-1206 1.02K 1% T-2 Rt1 Vishay 54M3299
TNPW-1206 1.02K 1% T-2 RT1

TNPW-1206 1.02K 1% T-2 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K02FHTA TNPW12061K02FHTA-ND 54M3299
Product Name RES 1.02K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Tnpw-1206 1.02K 1% T-2 Rt1 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details