Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K02BETY

Description
1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061K02BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K02BETY-ND
Chip Resistor - Surface Mount TNPW12061K02BETY-ND
1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 1.02K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12061K02BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.02K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12061K02BETY
Res Thin Film 1206 1.02K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12061K02BETY
Res Thin Film 1206 1.02K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 1.02K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 1.02 Kohm, 0.1%, 25 Ppm Vishay - 65C8828 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.02 Kohm, 0.1%, 25 Ppm Vishay
65C8828
Tnpw, 1206, 1.02 Kohm, 0.1%, 25 Ppm Vishay 65C8828
TNPW, 1206, 1.02 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.02 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K02BETY-ND TNPW12061K02BETY 65C8828
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 1.02K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 1.02 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details