Vishay Intertechnology, Inc. Res Thin Film 1206 1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW12061K00FEEA

Description
Res Thin Film 1206 1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW12061K00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW12061K00FEEA
Res Thin Film 1206 1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW12061K00FEEA
Res Thin Film 1206 1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW12061K00FEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K00FEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW12061K00FEEADKR-ND
RES 1K OHM 1% 0.52W 1206

RES 1K OHM 1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K00FEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K00FEEACT-ND
Chip Resistor - Surface Mount 541-TNPW12061K00FEEACT-ND
RES 1K OHM 1% 0.52W 1206

RES 1K OHM 1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K00FEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K00FEEATR-ND
Chip Resistor - Surface Mount 541-TNPW12061K00FEEATR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K00FEEA 541-TNPW12061K00FEEADKR-ND
Product Name Res Thin Film 1206 1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers