Vishay Intertechnology, Inc. RES 1.00K OHM 1/4W 0.1% 1206 TNPW12061K00BETA

Description
RES 1.00Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.00Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1/4W 0.1% 1206 - TNPW12061K00BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/4W 0.1% 1206
TNPW12061K00BETA
RES 1.00K OHM 1/4W 0.1% 1206 TNPW12061K00BETA
RES 1.00Kohm 1/4W 0.1% 1206

RES 1.00Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW12061K00BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K00BETATR-ND
Chip Resistor - Surface Mount 541-TNPW12061K00BETATR-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K00BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K00BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW12061K00BETADKR-ND
RES 1K OHM 0.1% 1/4W 1206

RES 1K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K00BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K00BETACT-ND
Chip Resistor - Surface Mount 541-TNPW12061K00BETACT-ND
RES 1K OHM 0.1% 1/4W 1206

RES 1K OHM 0.1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K00BETA 541-TNPW12061K00BETATR-ND
Product Name RES 1.00K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details