THIN FILM,1206,1K,.1%,25P
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 1K OHM 0.1% 0.52W 1206
RESISTOR, THIN FILM, 1KOHM, 250mW, 0.1%; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, THIN FILM, 1K, 0.1%, 0.25W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances, and low TCR, including circuitry for navigation and avionics instrumentation, medical equipment, test equipment, automotive instrumentation, and telecommunications systems.Features of the TNPW resistor family include very low electrical noise, tolerances as low as 0.1, and TCR values ranging from 150 ppm/C to as low as 15 ppm/C. Standard resistance values range from 10 to 1M. Case construction is high-quality ceramic with a metal film layer and a protective topcoat, with tin-lead (SnPb) contacts on a nickel (Ni) barrier layer.Metal Film Layer on High Quality CeramicProtective Top CoatSolder Contacts on Ni Barrier Layer (2010/2512 Size = 100% Sn on Ni Barrier)Excellent Stability at Different Environmental ConditionsLow TC and Tight Tolerances
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW12061K00BEEN | 541-3845-1-ND | TNPW12061K00BEEN | 84R1901 | 70202036 |
| Product Name | THIN FILM,1206,1K,.1%,25PPM,T/R,HAZMAT | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor, Thin Film, 1Kohm, 250Mw, 0.1%; Resistance Vishay | Resistor;Thin Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 0.1%;SMT;1206;Cut Tape |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use |