Vishay Intertechnology, Inc. Vishay/DaleRES 19.1 OHM 1/4W 0.1% 1206 TNPW120619R1BETA

Description
Vishay/DaleRES 19.1ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 19.1ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 19.1 OHM 1/4W 0.1% 1206 - TNPW120619R1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 19.1 OHM 1/4W 0.1% 1206
TNPW120619R1BETA
Vishay/DaleRES 19.1 OHM 1/4W 0.1% 1206 TNPW120619R1BETA
Vishay/DaleRES 19.1ohm 1/4W 0.1% 1206

Vishay/DaleRES 19.1ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120619R1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120619R1BETA-ND
Chip Resistor - Surface Mount TNPW120619R1BETA-ND
19.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

19.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120619R1BETA TNPW120619R1BETA-ND
Product Name Vishay/DaleRES 19.1 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5234FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers