Vishay Intertechnology, Inc. Res Thin Film 1206 19.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120619K6BETY

Description
Res Thin Film 1206 19.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 19.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 19.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120619K6BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 19.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120619K6BETY
Res Thin Film 1206 19.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120619K6BETY
Res Thin Film 1206 19.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 19.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120619K6BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120619K6BETY-ND
Chip Resistor - Surface Mount TNPW120619K6BETY-ND
19.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

19.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 19.6 Kohm, 0.1%, 25 Ppm Vishay - 65C9567 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 19.6 Kohm, 0.1%, 25 Ppm Vishay
65C9567
Tnpw, 1206, 19.6 Kohm, 0.1%, 25 Ppm Vishay 65C9567
TNPW, 1206, 19.6 kOhm, 0.1%, 25 ppm

TNPW, 1206, 19.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120619K6BETY TNPW120619K6BETY-ND 65C9567
Product Name Res Thin Film 1206 19.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 19.6 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details