Vishay Intertechnology, Inc. RES 19.6K OHM 1/4W 0.1% 1206 TNPW120619K6BETA

Description
RES 19.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 19.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/4W 0.1% 1206 - TNPW120619K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/4W 0.1% 1206
TNPW120619K6BETA
RES 19.6K OHM 1/4W 0.1% 1206 TNPW120619K6BETA
RES 19.6Kohm 1/4W 0.1% 1206

RES 19.6Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120619K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120619K6BETA-ND
Chip Resistor - Surface Mount TNPW120619K6BETA-ND
19.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

19.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 19.6 Kohm, 0.1%, 25 Ppm Vishay - 65C9566 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 19.6 Kohm, 0.1%, 25 Ppm Vishay
65C9566
Tnpw, 1206, 19.6 Kohm, 0.1%, 25 Ppm Vishay 65C9566
TNPW, 1206, 19.6 kOhm, 0.1%, 25 ppm

TNPW, 1206, 19.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120619K6BETA TNPW120619K6BETA-ND 65C9566
Product Name RES 19.6K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 19.6 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers