Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120619K1BEEA

Description
RES 19.1K OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 19.1K OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW120619K1BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120619K1BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW120619K1BEEACT-ND
RES 19.1K OHM 0.1% 0.52W 1206

RES 19.1K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120619K1BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120619K1BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW120619K1BEEADKR-ND
RES 19.1K OHM 0.1% 0.52W 1206

RES 19.1K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120619K1BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120619K1BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW120619K1BEEATR-ND
19.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 19.1K OHM 1/4W 0.1% 1206 - TNPW120619K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/4W 0.1% 1206
TNPW120619K1BEEA
RES 19.1K OHM 1/4W 0.1% 1206 TNPW120619K1BEEA
RES 19.1Kohm 1/4W 0.1% 1206

RES 19.1Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW120619K1BEEACT-ND TNPW120619K1BEEA
Product Name Chip Resistor - Surface Mount RES 19.1K OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details