Vishay Intertechnology, Inc. RES 196K OHM 1/4W 0.1% 1206 TNPW1206196KBETA

Description
RES 196Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 196Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/4W 0.1% 1206 - TNPW1206196KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/4W 0.1% 1206
TNPW1206196KBETA
RES 196K OHM 1/4W 0.1% 1206 TNPW1206196KBETA
RES 196Kohm 1/4W 0.1% 1206

RES 196Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206196KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206196KBETA-ND
Chip Resistor - Surface Mount TNPW1206196KBETA-ND
196 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

196 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 196 Kohm, 0.1%, 25 Ppm Vishay - 65C9576 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 196 Kohm, 0.1%, 25 Ppm Vishay
65C9576
Tnpw, 1206, 196 Kohm, 0.1%, 25 Ppm Vishay 65C9576
TNPW, 1206, 196 kOhm, 0.1%, 25 ppm

TNPW, 1206, 196 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206196KBETA TNPW1206196KBETA-ND 65C9576
Product Name RES 196K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 196 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details