Vishay Intertechnology, Inc. RES 196K OHM 1/4W 0.1% 1206 TNPW1206196KBEEN

Description
RES 196Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 196Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/4W 0.1% 1206 - TNPW1206196KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/4W 0.1% 1206
TNPW1206196KBEEN
RES 196K OHM 1/4W 0.1% 1206 TNPW1206196KBEEN
RES 196Kohm 1/4W 0.1% 1206

RES 196Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW1206196KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206196KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW1206196KBEENTR-ND
196 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

196 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206196KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206196KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW1206196KBEENDKR-ND
RES 196K OHM 0.1% 0.52W 1206

RES 196K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206196KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206196KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW1206196KBEENCT-ND
RES 196K OHM 0.1% 0.52W 1206

RES 196K OHM 0.1% 0.52W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206196KBEEN 541-TNPW1206196KBEENTR-ND
Product Name RES 196K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details