Vishay Intertechnology, Inc. Vishay/DaleRES 18.2 OHM 1/4W 0.1% 1206 TNPW120618R2BEEA

Description
Vishay/DaleRES 18.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 18.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 18.2 OHM 1/4W 0.1% 1206 - TNPW120618R2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 18.2 OHM 1/4W 0.1% 1206
TNPW120618R2BEEA
Vishay/DaleRES 18.2 OHM 1/4W 0.1% 1206 TNPW120618R2BEEA
Vishay/DaleRES 18.2ohm 1/4W 0.1% 1206

Vishay/DaleRES 18.2ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120618R2BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120618R2BEEA-ND
Chip Resistor - Surface Mount TNPW120618R2BEEA-ND
18.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120618R2BEEA TNPW120618R2BEEA-ND
Product Name Vishay/DaleRES 18.2 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details