Vishay Intertechnology, Inc. Thin Film Resistors - SMD 18.9Kohms .1% 25ppm TNPW120618K9BETY

Description
Thin Film Resistors - SMD 18.9Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 18.9Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 18.9Kohms .1% 25ppm - TNPW120618K9BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 18.9Kohms .1% 25ppm
TNPW120618K9BETY
Thin Film Resistors - SMD 18.9Kohms .1% 25ppm TNPW120618K9BETY
Thin Film Resistors - SMD 18.9Kohms .1% 25ppm

Thin Film Resistors - SMD 18.9Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120618K9BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120618K9BETY-ND
Chip Resistor - Surface Mount TNPW120618K9BETY-ND
18.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120618K9BETY TNPW120618K9BETY-ND
Product Name Thin Film Resistors - SMD 18.9Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 18900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details