Vishay Intertechnology, Inc. RES 18.7K OHM 1/4W 0.1% 1206 TNPW120618K7BETA

Description
RES 18.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 18.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/4W 0.1% 1206 - TNPW120618K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/4W 0.1% 1206
TNPW120618K7BETA
RES 18.7K OHM 1/4W 0.1% 1206 TNPW120618K7BETA
RES 18.7Kohm 1/4W 0.1% 1206

RES 18.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120618K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120618K7BETA-ND
Chip Resistor - Surface Mount TNPW120618K7BETA-ND
18.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

18.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 18.7 Kohm, 0.1%, 25 Ppm Vishay - 65C9532 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 18.7 Kohm, 0.1%, 25 Ppm Vishay
65C9532
Tnpw, 1206, 18.7 Kohm, 0.1%, 25 Ppm Vishay 65C9532
TNPW, 1206, 18.7 kOhm, 0.1%, 25 ppm

TNPW, 1206, 18.7 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120618K7BETA TNPW120618K7BETA-ND 65C9532
Product Name RES 18.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 18.7 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 18700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details