Vishay Intertechnology, Inc. RES 18.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW120618K2BETY

Description
RES 18.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet
Description
RES 18.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL - TNPW120618K2BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
TNPW120618K2BETY
RES 18.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW120618K2BETY
RES 18.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

RES 18.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW120618K2BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120618K2BETY-ND
Chip Resistor - Surface Mount TNPW120618K2BETY-ND
18.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 18.2 Kohm, 0.1%, 25 Ppm Vishay - 65C9525 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 18.2 Kohm, 0.1%, 25 Ppm Vishay
65C9525
Tnpw, 1206, 18.2 Kohm, 0.1%, 25 Ppm Vishay 65C9525
TNPW, 1206, 18.2 kOhm, 0.1%, 25 ppm

TNPW, 1206, 18.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120618K2BETY TNPW120618K2BETY-ND 65C9525
Product Name RES 18.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL Chip Resistor - Surface Mount Tnpw, 1206, 18.2 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details