Vishay Intertechnology, Inc. RES 187K OHM 1/4W 0.1% 1206 TNPW1206187KBETA

Description
RES 187Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 187Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/4W 0.1% 1206 - TNPW1206187KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/4W 0.1% 1206
TNPW1206187KBETA
RES 187K OHM 1/4W 0.1% 1206 TNPW1206187KBETA
RES 187Kohm 1/4W 0.1% 1206

RES 187Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206187KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206187KBETA-ND
Chip Resistor - Surface Mount TNPW1206187KBETA-ND
187 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

187 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 187 Kohm, 0.1%, 25 Ppm Vishay - 65C9555 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 187 Kohm, 0.1%, 25 Ppm Vishay
65C9555
Tnpw, 1206, 187 Kohm, 0.1%, 25 Ppm Vishay 65C9555
TNPW, 1206, 187 kOhm, 0.1%, 25 ppm

TNPW, 1206, 187 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206187KBETA TNPW1206187KBETA-ND 65C9555
Product Name RES 187K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 187 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 187000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details