Vishay Intertechnology, Inc. RES 180 OHM 1/4W 0.1% 1206 TNPW1206180RBEEA

Description
RES 180ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 180ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W 0.1% 1206 - TNPW1206180RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W 0.1% 1206
TNPW1206180RBEEA
RES 180 OHM 1/4W 0.1% 1206 TNPW1206180RBEEA
RES 180ohm 1/4W 0.1% 1206

RES 180ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW1206180RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206180RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW1206180RBEEADKR-ND
RES 180 OHM 0.1% 0.52W 1206

RES 180 OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206180RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206180RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW1206180RBEEATR-ND
180 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206180RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206180RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW1206180RBEEACT-ND
RES 180 OHM 0.1% 0.52W 1206

RES 180 OHM 0.1% 0.52W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206180RBEEA 541-TNPW1206180RBEEADKR-ND
Product Name RES 180 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details