Vishay Intertechnology, Inc. RES 180K OHM 1/4W 0.1% 1206 TNPW1206180KBETA

Description
RES 180Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 180Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/4W 0.1% 1206 - TNPW1206180KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/4W 0.1% 1206
TNPW1206180KBETA
RES 180K OHM 1/4W 0.1% 1206 TNPW1206180KBETA
RES 180Kohm 1/4W 0.1% 1206

RES 180Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206180KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206180KBETA-ND
Chip Resistor - Surface Mount TNPW1206180KBETA-ND
180 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

180 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 180 Kohm, 0.1%, 25 Ppm Vishay - 65C9537 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 180 Kohm, 0.1%, 25 Ppm Vishay
65C9537
Tnpw, 1206, 180 Kohm, 0.1%, 25 Ppm Vishay 65C9537
TNPW, 1206, 180 kOhm, 0.1%, 25 ppm

TNPW, 1206, 180 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206180KBETA TNPW1206180KBETA-ND 65C9537
Product Name RES 180K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 180 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details