Vishay Intertechnology, Inc. RES 178K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW1206178KBETY

Description
RES 178K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet
Description
RES 178K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL - TNPW1206178KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
TNPW1206178KBETY
RES 178K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW1206178KBETY
RES 178K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

RES 178K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206178KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206178KBETY-ND
Chip Resistor - Surface Mount TNPW1206178KBETY-ND
178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206178KBETY TNPW1206178KBETY-ND
Product Name RES 178K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details