Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:178kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... TNPW12061783BT9ET1-E3

Description
Thin Film ResistorSeries:TNPW; Resistance:178kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:178kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:178kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... - TNPW12061783BT9ET1-E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:178kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
TNPW12061783BT9ET1-E3
Thin Film ResistorSeries:TNPW; Resistance:178kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... TNPW12061783BT9ET1-E3
Thin Film ResistorSeries:TNPW; Resistance:178kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....

Thin Film ResistorSeries:TNPW; Resistance:178kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12061783BT9ET1-E3
Product Name Thin Film ResistorSeries:TNPW; Resistance:178kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details