Vishay Intertechnology, Inc. RES 16.9K OHM 1/4W 0.1% 1206 TNPW120616K9BETA

Description
RES 16.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 16.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/4W 0.1% 1206 - TNPW120616K9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/4W 0.1% 1206
TNPW120616K9BETA
RES 16.9K OHM 1/4W 0.1% 1206 TNPW120616K9BETA
RES 16.9Kohm 1/4W 0.1% 1206

RES 16.9Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120616K9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120616K9BETA-ND
Chip Resistor - Surface Mount TNPW120616K9BETA-ND
16.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

16.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 16.9 Kohm, 0.1%, 25 Ppm Vishay - 65C9447 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 16.9 Kohm, 0.1%, 25 Ppm Vishay
65C9447
Tnpw, 1206, 16.9 Kohm, 0.1%, 25 Ppm Vishay 65C9447
TNPW, 1206, 16.9 kOhm, 0.1%, 25 ppm

TNPW, 1206, 16.9 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120616K9BETA TNPW120616K9BETA-ND 65C9447
Product Name RES 16.9K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 16.9 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 16900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details