Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120616K0BETY

Description
16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120616K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120616K0BETY-ND
Chip Resistor - Surface Mount TNPW120616K0BETY-ND
16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 16K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120616K0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 16K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120616K0BETY
Res Thin Film 1206 16K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120616K0BETY
Res Thin Film 1206 16K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 16K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 16 Kohm, 0.1%, 25 Ppm Vishay - 65C9430 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 16 Kohm, 0.1%, 25 Ppm Vishay
65C9430
Tnpw, 1206, 16 Kohm, 0.1%, 25 Ppm Vishay 65C9430
TNPW, 1206, 16 kOhm, 0.1%, 25 ppm

TNPW, 1206, 16 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120616K0BETY-ND TNPW120616K0BETY 65C9430
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 16K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 16 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers