Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206169RBETA

Description
169 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
169 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206169RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206169RBETA-ND
Chip Resistor - Surface Mount TNPW1206169RBETA-ND
169 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

169 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 169 OHM 1/4W 0.1% 1206 - TNPW1206169RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/4W 0.1% 1206
TNPW1206169RBETA
RES 169 OHM 1/4W 0.1% 1206 TNPW1206169RBETA
RES 169ohm 1/4W 0.1% 1206

RES 169ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 169 Ohm, 0.1%, 25 Ppm Vishay - 65C9487 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 169 Ohm, 0.1%, 25 Ppm Vishay
65C9487
Tnpw, 1206, 169 Ohm, 0.1%, 25 Ppm Vishay 65C9487
TNPW, 1206, 169 Ohm, 0.1%, 25 ppm

TNPW, 1206, 169 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206169RBETA-ND TNPW1206169RBETA 65C9487
Product Name Chip Resistor - Surface Mount RES 169 OHM 1/4W 0.1% 1206 Tnpw, 1206, 169 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details