Vishay Intertechnology, Inc. RES 165 OHM 1/4W 0.1% 1206 TNPW1206165RBETA

Description
RES 165ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 165ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/4W 0.1% 1206 - TNPW1206165RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/4W 0.1% 1206
TNPW1206165RBETA
RES 165 OHM 1/4W 0.1% 1206 TNPW1206165RBETA
RES 165ohm 1/4W 0.1% 1206

RES 165ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206165RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206165RBETA-ND
Chip Resistor - Surface Mount TNPW1206165RBETA-ND
165 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

165 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 165 Ohm, 0.1%, 25 Ppm Vishay - 65C9479 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 165 Ohm, 0.1%, 25 Ppm Vishay
65C9479
Tnpw, 1206, 165 Ohm, 0.1%, 25 Ppm Vishay 65C9479
TNPW, 1206, 165 Ohm, 0.1%, 25 ppm

TNPW, 1206, 165 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206165RBETA TNPW1206165RBETA-ND 65C9479
Product Name RES 165 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 165 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers