Vishay Intertechnology, Inc. RES 165 OHM 1/4W 0.1% 1206 TNPW1206165RBEEN

Description
RES 165ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 165ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/4W 0.1% 1206 - TNPW1206165RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/4W 0.1% 1206
TNPW1206165RBEEN
RES 165 OHM 1/4W 0.1% 1206 TNPW1206165RBEEN
RES 165ohm 1/4W 0.1% 1206

RES 165ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206165RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206165RBEEN-ND
Chip Resistor - Surface Mount TNPW1206165RBEEN-ND
165 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

165 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw1206 165R 0.1% T-9 E52 E3 Vishay - 90R8479 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 165R 0.1% T-9 E52 E3 Vishay
90R8479
Tnpw1206 165R 0.1% T-9 E52 E3 Vishay 90R8479
TNPW1206 165R 0.1% T-9 E52 e3

TNPW1206 165R 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206165RBEEN TNPW1206165RBEEN-ND 90R8479
Product Name RES 165 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw1206 165R 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details