Vishay Intertechnology, Inc. RES 162 OHM 1/4W 0.1% 1206 TNPW1206162RBETA

Description
RES 162ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 162ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/4W 0.1% 1206 - TNPW1206162RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/4W 0.1% 1206
TNPW1206162RBETA
RES 162 OHM 1/4W 0.1% 1206 TNPW1206162RBETA
RES 162ohm 1/4W 0.1% 1206

RES 162ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206162RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206162RBETA-ND
Chip Resistor - Surface Mount TNPW1206162RBETA-ND
162 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

162 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 162 Ohm, 0.1%, 25 Ppm Vishay - 65C9465 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 162 Ohm, 0.1%, 25 Ppm Vishay
65C9465
Tnpw, 1206, 162 Ohm, 0.1%, 25 Ppm Vishay 65C9465
TNPW, 1206, 162 Ohm, 0.1%, 25 ppm

TNPW, 1206, 162 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206162RBETA TNPW1206162RBETA-ND 65C9465
Product Name RES 162 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 162 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers