Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206162KBETA

Description
162 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
162 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206162KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206162KBETA-ND
Chip Resistor - Surface Mount TNPW1206162KBETA-ND
162 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

162 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 162K OHM 1/4W 0.1% 1206 - TNPW1206162KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/4W 0.1% 1206
TNPW1206162KBETA
RES 162K OHM 1/4W 0.1% 1206 TNPW1206162KBETA
RES 162Kohm 1/4W 0.1% 1206

RES 162Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 162 Kohm, 0.1%, 25 Ppm Vishay - 65C9457 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 162 Kohm, 0.1%, 25 Ppm Vishay
65C9457
Tnpw, 1206, 162 Kohm, 0.1%, 25 Ppm Vishay 65C9457
TNPW, 1206, 162 kOhm, 0.1%, 25 ppm

TNPW, 1206, 162 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206162KBETA-ND TNPW1206162KBETA 65C9457
Product Name Chip Resistor - Surface Mount RES 162K OHM 1/4W 0.1% 1206 Tnpw, 1206, 162 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details