Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206160RBETY

Description
160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206160RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206160RBETY-ND
Chip Resistor - Surface Mount TNPW1206160RBETY-ND
160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 160 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206160RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 160 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206160RBETY
Res Thin Film 1206 160 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206160RBETY
Res Thin Film 1206 160 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 160 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 160 Ohm, 0.1%, 25 Ppm Vishay - 65C9455 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 160 Ohm, 0.1%, 25 Ppm Vishay
65C9455
Tnpw, 1206, 160 Ohm, 0.1%, 25 Ppm Vishay 65C9455
TNPW, 1206, 160 Ohm, 0.1%, 25 ppm

TNPW, 1206, 160 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206160RBETY-ND TNPW1206160RBETY 65C9455
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 160 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 160 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details