Vishay Intertechnology, Inc. RES 160 OHM 1/4W 0.1% 1206 TNPW1206160RBEEN

Description
RES 160ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 160ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/4W 0.1% 1206 - TNPW1206160RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/4W 0.1% 1206
TNPW1206160RBEEN
RES 160 OHM 1/4W 0.1% 1206 TNPW1206160RBEEN
RES 160ohm 1/4W 0.1% 1206

RES 160ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206160RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206160RBEEN-ND
Chip Resistor - Surface Mount TNPW1206160RBEEN-ND
160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206160RBEEN TNPW1206160RBEEN-ND
Product Name RES 160 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 160 ohms 160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details