Vishay Intertechnology, Inc. RES 160K OHM 1/4W 0.1% 1206 TNPW1206160KBETA

Description
RES 160Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 160Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/4W 0.1% 1206 - TNPW1206160KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/4W 0.1% 1206
TNPW1206160KBETA
RES 160K OHM 1/4W 0.1% 1206 TNPW1206160KBETA
RES 160Kohm 1/4W 0.1% 1206

RES 160Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206160KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206160KBETA-ND
Chip Resistor - Surface Mount TNPW1206160KBETA-ND
160 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

160 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 160 Kohm, 0.1%, 25 Ppm Vishay - 65C9451 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 160 Kohm, 0.1%, 25 Ppm Vishay
65C9451
Tnpw, 1206, 160 Kohm, 0.1%, 25 Ppm Vishay 65C9451
TNPW, 1206, 160 kOhm, 0.1%, 25 ppm

TNPW, 1206, 160 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206160KBETA TNPW1206160KBETA-ND 65C9451
Product Name RES 160K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 160 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details