Vishay Intertechnology, Inc. RES 15.8 OHM 1/4W 0.1% 1206 TNPW120615R8BEEA

Description
RES 15.8ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 15.8ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/4W 0.1% 1206 - TNPW120615R8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/4W 0.1% 1206
TNPW120615R8BEEA
RES 15.8 OHM 1/4W 0.1% 1206 TNPW120615R8BEEA
RES 15.8ohm 1/4W 0.1% 1206

RES 15.8ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120615R8BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120615R8BEEA-ND
Chip Resistor - Surface Mount TNPW120615R8BEEA-ND
15.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120615R8BEEA TNPW120615R8BEEA-ND
Product Name RES 15.8 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers