Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120615K4BETA

Description
15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120615K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120615K4BETA-ND
Chip Resistor - Surface Mount TNPW120615K4BETA-ND
15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 15.4K OHM 1/4W 0.1% 1206 - TNPW120615K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/4W 0.1% 1206
TNPW120615K4BETA
RES 15.4K OHM 1/4W 0.1% 1206 TNPW120615K4BETA
RES 15.4Kohm 1/4W 0.1% 1206

RES 15.4Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 15.4 Kohm, 0.1%, 25 Ppm Vishay - 65C9383 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 15.4 Kohm, 0.1%, 25 Ppm Vishay
65C9383
Tnpw, 1206, 15.4 Kohm, 0.1%, 25 Ppm Vishay 65C9383
TNPW, 1206, 15.4 kOhm, 0.1%, 25 ppm

TNPW, 1206, 15.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120615K4BETA-ND TNPW120615K4BETA 65C9383
Product Name Chip Resistor - Surface Mount RES 15.4K OHM 1/4W 0.1% 1206 Tnpw, 1206, 15.4 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details