Vishay Precision Group RES 15.4K OHM 1/4W 0.1% 1206 TNPW120615K4BEEN

Description
RES 15.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 15.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/4W 0.1% 1206 - TNPW120615K4BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/4W 0.1% 1206
TNPW120615K4BEEN
RES 15.4K OHM 1/4W 0.1% 1206 TNPW120615K4BEEN
RES 15.4Kohm 1/4W 0.1% 1206

RES 15.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120615K4BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120615K4BEEN-ND
Chip Resistor - Surface Mount TNPW120615K4BEEN-ND
15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw1206 15K4 0.1% T-9 E52 E3 Vishay - 50X8619 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 15K4 0.1% T-9 E52 E3 Vishay
50X8619
Tnpw1206 15K4 0.1% T-9 E52 E3 Vishay 50X8619
TNPW1206 15K4 0.1% T-9 E52 e3

TNPW1206 15K4 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120615K4BEEN TNPW120615K4BEEN-ND 50X8619
Product Name RES 15.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw1206 15K4 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 15400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details