Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120615K2BETA

Description
15.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
15.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120615K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120615K2BETA-ND
Chip Resistor - Surface Mount TNPW120615K2BETA-ND
15.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

15.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120615K2BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120615K2BETA
Chip Resistor - Surface Mount TNPW120615K2BETA
RES 15.2K OHM 0.1% 1/4W 1206

RES 15.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 15.2 Kohm, 0.1%, 25 Ppm Vishay - 65C9381 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 15.2 Kohm, 0.1%, 25 Ppm Vishay
65C9381
Tnpw, 1206, 15.2 Kohm, 0.1%, 25 Ppm Vishay 65C9381
TNPW, 1206, 15.2 kOhm, 0.1%, 25 ppm

TNPW, 1206, 15.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW120615K2BETA-ND TNPW120615K2BETA 65C9381
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 15.2 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details