Vishay Intertechnology, Inc. RES 15K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW120615K0FETA

Description
RES 15K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 15K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120615K0FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120615K0FETA
RES 15K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW120615K0FETA
RES 15K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 15K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW120615K0FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120615K0FETA-ND
Chip Resistor - Surface Mount TNPW120615K0FETA-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 15 Kohm, 1%, 25 Ppm Vishay - 65C9377 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 15 Kohm, 1%, 25 Ppm Vishay
65C9377
Tnpw, 1206, 15 Kohm, 1%, 25 Ppm Vishay 65C9377
TNPW, 1206, 15 kOhm, 1%, 25 ppm

TNPW, 1206, 15 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120615K0FETA TNPW120615K0FETA-ND 65C9377
Product Name RES 15K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Tnpw, 1206, 15 Kohm, 1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details