Vishay Intertechnology, Inc. THIN FILM,1206,15K,1%,25PPM,T/R,HAZMAT TNPW120615K0FEEA

Description
THIN FILM,1206,15K,1%,25P PM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,15K,1%,25P PM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,15K,1%,25PPM,T/R,HAZMAT - TNPW120615K0FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,15K,1%,25PPM,T/R,HAZMAT
TNPW120615K0FEEA
THIN FILM,1206,15K,1%,25PPM,T/R,HAZMAT TNPW120615K0FEEA
THIN FILM,1206,15K,1%,25P PM,T/R,HAZMAT

THIN FILM,1206,15K,1%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW120615K0FEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120615K0FEEA-ND
Chip Resistor - Surface Mount TNPW120615K0FEEA-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120615K0FEEA TNPW120615K0FEEA-ND
Product Name THIN FILM,1206,15K,1%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers