Vishay Intertechnology, Inc. RES 15K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA TNPW120615K0BXTA

Description
RES 15K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 15K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120615K0BXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120615K0BXTA
RES 15K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA TNPW120615K0BXTA
RES 15K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA

RES 15K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW120615K0BXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120615K0BXTA-ND
Chip Resistor - Surface Mount TNPW120615K0BXTA-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120615K0BXTA TNPW120615K0BXTA-ND
Product Name RES 15K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers