Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120615K0BEEA

Description
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP15.0KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP15.0KACDKR-ND
Chip Resistor - Surface Mount TNP15.0KACDKR-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP15.0KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP15.0KACCT-ND
Chip Resistor - Surface Mount TNP15.0KACCT-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP15.0KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP15.0KACTR-ND
Chip Resistor - Surface Mount TNP15.0KACTR-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 200V Resistor - 52-TNPW120615K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V Resistor
52-TNPW120615K0BEEA
SMD 200V Resistor 52-TNPW120615K0BEEA
Thin Film Resistor, 15kR, 0.1%, 200V, 1206 SMD Product overview: TNPW120615K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120615K0BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 15kR, 0.1%, 200V, 1206 SMD Product overview: TNPW120615K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120615K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 15.0K OHM 1/4W 0.1% 1206 - TNPW120615K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/4W 0.1% 1206
TNPW120615K0BEEA
RES 15.0K OHM 1/4W 0.1% 1206 TNPW120615K0BEEA
RES 15.0Kohm 1/4W 0.1% 1206

RES 15.0Kohm 1/4W 0.1% 1206

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1086403-TNPW120615K0BEEA
Resistors - Chip Resistor - Surface Mount 1086403-TNPW120615K0BEEA
Win Source Part Number: 1086403-TNPW120615K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B15KBTG; RT1206BRD0715KL; ERA8AEB153V; ERA8AEB163V; ERA-8AEB1622V; RT1206BRD0716KL; RT1206BRD0714K7LTNPW 120615K0BEEA.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW120615K0BEEA-ND, 2266-TNPW120615K0BEE A,TNP15.0KACTR,TNPW1 206 15K 0.1% T9 ET1 E3,TNP15.0KACCT,TNP1 5.0KACDKR Base Product Number: TNPW1206

Win Source Part Number: 1086403-TNPW120615K0BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RP73D2B15KBTG; RT1206BRD0715KL; ERA8AEB153V; ERA8AEB163V; ERA-8AEB1622V; RT1206BRD0716KL; RT1206BRD0714K7LTNPW120615K0BEEA.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW120615K0BEEA-ND,2266-TNPW120615K0BEEA,TNP15.0KACTR,TNPW1206 15K 0.1% T9 ET1 E3,TNP15.0KACCT,TNP15.0KACDKR
Base Product Number: TNPW1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW120615K0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW120615K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW120615K0BEEA
RES 15K OHM 0.1% 0.52W 1206

RES 15K OHM 0.1% 0.52W 1206

Supplier's Site
Resistor, Thin Film, 15Kohm, 250Mw, 0.1%; No. Of Pins Vishay - 84R1910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 15Kohm, 250Mw, 0.1%; No. Of Pins Vishay
84R1910
Resistor, Thin Film, 15Kohm, 250Mw, 0.1%; No. Of Pins Vishay 84R1910
RESISTOR, THIN FILM, 15KOHM, 250mW, 0.1%; No. of Pins:2; Power Rating:250mW; Resistance:15kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Material:Thin Film; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 15KOHM, 250mW, 0.1%; No. of Pins:2; Power Rating:250mW; Resistance:15kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Material:Thin Film; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 15K, 0.1%, 0.4W, 1206 Rohs Compliant Vishay - 85AH5680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
85AH5680
Res, Aec-Q200, 15K, 0.1%, 0.4W, 1206 Rohs Compliant Vishay 85AH5680
RES, AEC-Q200, 15K, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 15K, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNP15.0KACDKR-ND 52-TNPW120615K0BEEA TNPW120615K0BEEA 1086403-TNPW120615K0BEEA TNPW120615K0BEEA 84R1910 85AH5680
Product Name Chip Resistor - Surface Mount SMD 200V Resistor RES 15.0K OHM 1/4W 0.1% 1206 Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thin Film, 15Kohm, 250Mw, 0.1%; No. Of Pins Vishay Res, Aec-Q200, 15K, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details