Vishay Intertechnology, Inc. RES 158K OHM 1/4W 0.1% 1206 TNPW1206158KBETA

Description
RES 158Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 158Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/4W 0.1% 1206 - TNPW1206158KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/4W 0.1% 1206
TNPW1206158KBETA
RES 158K OHM 1/4W 0.1% 1206 TNPW1206158KBETA
RES 158Kohm 1/4W 0.1% 1206

RES 158Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206158KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206158KBETA-ND
Chip Resistor - Surface Mount TNPW1206158KBETA-ND
158 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

158 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 158 Kohm, 0.1%, 25 Ppm Vishay - 65C9421 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 158 Kohm, 0.1%, 25 Ppm Vishay
65C9421
Tnpw, 1206, 158 Kohm, 0.1%, 25 Ppm Vishay 65C9421
TNPW, 1206, 158 kOhm, 0.1%, 25 ppm

TNPW, 1206, 158 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206158KBETA TNPW1206158KBETA-ND 65C9421
Product Name RES 158K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 158 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 158000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers