Vishay Intertechnology, Inc. RES 154 OHM 1/4W 0.1% 1206 TNPW1206154RBETA

Description
RES 154ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 154ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/4W 0.1% 1206 - TNPW1206154RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/4W 0.1% 1206
TNPW1206154RBETA
RES 154 OHM 1/4W 0.1% 1206 TNPW1206154RBETA
RES 154ohm 1/4W 0.1% 1206

RES 154ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206154RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206154RBETA-ND
Chip Resistor - Surface Mount TNPW1206154RBETA-ND
154 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

154 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 154 Ohm, 0.1%, 25 Ppm Vishay - 65C9416 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 154 Ohm, 0.1%, 25 Ppm Vishay
65C9416
Tnpw, 1206, 154 Ohm, 0.1%, 25 Ppm Vishay 65C9416
TNPW, 1206, 154 Ohm, 0.1%, 25 ppm

TNPW, 1206, 154 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206154RBETA TNPW1206154RBETA-ND 65C9416
Product Name RES 154 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 154 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers